Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G22LS-160BV:11 BLF8G22LS-160BV:11

Description
Manufacturer: Ampleon USA Inc. Packaging: Reel - TR Voltage Rating: 65V Frequency: 2.11GHz to 2.17GHz Current - Test: 1.3A Gain: 18dB Transistor Polarity: LDMOS (Dual), Common Source Voltage - Test: 32V Power - Output: 55W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CDFM6 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Packaging: Reel - TR Voltage Rating: 65V Frequency: 2.11GHz to 2.17GHz Current - Test: 1.3A Gain: 18dB Transistor Polarity: LDMOS (Dual), Common Source Voltage - Test: 32V Power - Output: 55W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CDFM6 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G22LS-160BV:11 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G22LS-160BV:11
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G22LS-160BV:11
Manufacturer: Ampleon USA Inc. Packaging: Reel - TR Voltage Rating: 65V Frequency: 2.11GHz to 2.17GHz Current - Test: 1.3A Gain: 18dB Transistor Polarity: LDMOS (Dual), Common Source Voltage - Test: 32V Power - Output: 55W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CDFM6 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Packaging: Reel - TR
Voltage Rating: 65V
Frequency: 2.11GHz to 2.17GHz
Current - Test: 1.3A
Gain: 18dB
Transistor Polarity: LDMOS (Dual), Common Source
Voltage - Test: 32V
Power - Output: 55W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CDFM6
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF FETs, MOSFETs - BLF8G22LS-160BV:11-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BLF8G22LS-160BV:11-ND
RF FETs, MOSFETs BLF8G22LS-160BV:11-ND
RF Mosfet LDMOS (Dual), Common Source 32V 1.3A 2.11GHz ~ 2.17GHz 18dB 55W LDMOST

RF Mosfet LDMOS (Dual), Common Source 32V 1.3A 2.11GHz ~ 2.17GHz 18dB 55W LDMOST

Buy Now Datasheet
RF FET LDMOS 65V 18DB SOT1120B - 38-BLF8G22LS-160BV:11 - Utmel Electronic Limited
Hong Kong, China
RF FET LDMOS 65V 18DB SOT1120B
38-BLF8G22LS-160BV:11
RF FET LDMOS 65V 18DB SOT1120B 38-BLF8G22LS-160BV:11
RF FET LDMOS 65V 18DB SOT1120B

RF FET LDMOS 65V 18DB SOT1120B

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF8G22LS-160BV:11 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF8G22LS-160BV:11
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF8G22LS-160BV:11
RF MOSFET LDMOS 32V LDMOST

RF MOSFET LDMOS 32V LDMOST

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Transistors Transistors RF Transistors RF Transistors
Product Number BLF8G22LS-160BV:11-ND 38-BLF8G22LS-160BV:11 BLF8G22LS-160BV:11
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G22LS-160BV:11 RF FETs, MOSFETs RF FET LDMOS 65V 18DB SOT1120B Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity LDMOS (Dual), Common Source N-Channel; N-CHANNEL
Package Type SOT3; CDFM6 SOT-1120B Chassis Mount
Transistor Technology / Material SILICON
Packing Method Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data