RF Mosfet LDMOS 28V 900mA 2.11GHz 18.5dB 33W SOT502B
Win Source Part Number: 1027896-BLF8G22LS-14
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 100
Voltage - Rated: 65 V
Frequency: 2.11GHz
Current - Test: 900 mA
Gain: 18.5dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 33W
Package / Case: SOT-502B
Supplier Device Package: SOT502B
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Ampleon USA Inc.
Other Names: 934067454118
Base Product Number: BLF8
Product Status: Last Time Buy
RF MOSFET LDMOS 28V SOT502B
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | BLF8G22LS-140J-ND | 1027896-BLF8G22LS-140J | BLF8G22LS-140J |
| Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT-502B | SOT3 | SOT-502B |