Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770195-BLF8G20LS-230
Packaging: Reel package
Package: SOT-1239B
Frequency: 1.81GHz ~ 1.88GHz
Current - Test: 1.8A
Gain: 18dB
Transistor Type: LDMOS
Voltage - Test: 28V
Power - Output: 55W
Family Name: BLF8G20LS-230V
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM6
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF8G20LS-230VU; BLF8G20LS-230V;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
RF Mosfet LDMOS 28V 1.8A 1.81GHz ~ 1.88GHz 18dB 55W CDFM6
RF MOSFET LDMOS 28V CDFM6
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | 770195-BLF8G20LS-230VJ | 568-12780-2-ND | BLF8G20LS-230VJ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G20LS-230VJ | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 55 watts |