RF Mosfet LDMOS 28V 1.6A 1.81GHz ~ 1.88GHz 18.9dB 55W SOT502B
Win Source Part Number: 1026156-BLF8G20LS-22
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 1.81GHz ~ 1.88GHz
Current - Test: 1.6 A
Gain: 18.9dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 55W
Package / Case: SOT-502B
Supplier Device Package: SOT502B
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Ampleon USA Inc.
Other Names: 934067472112
Base Product Number: BLF8
Product Status: Last Time Buy
RF MOSFET LDMOS 28V SOT502B
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | BLF8G20LS-220U-ND | 1026156-BLF8G20LS-220U | BLF8G20LS-220U |
| Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT-502B | SOT3 | SOT-502B |