Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770192-BLF8G20LS-160
Packaging: Reel package
Package: SOT-1239B
Frequency: 1.81GHz ~ 1.88GHz
Current - Test: 800mA
Gain: 20dB
Transistor Type: LDMOS
Voltage - Test: 28V
Power - Output: 35.5W
Family Name: BLF8G20LS-160V
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM6
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF8G20LS-160VU; BLF8G20LS-160V;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 28V CDFM6
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 770192-BLF8G20LS-160VJ | BLF8G20LS-160VJ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G20LS-160VJ | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 35.5 watts |