BLF8G10LS-270V is a 270W LDMOS power transistor designed for RF power amplifiers in W-CDMA base stations operating from 790 MHz to 960 MHz. It features an earless flanged ceramic package (SOT1244B) with six leads and a drain-source voltage rating of 65 V. The transistor offers typical power gain of 19.5 dB and drain efficiency of 31% at 28 V and 67 W output power. It includes integrated ESD protection, decoupling leads for 55 MHz video bandwidth, and is internally matched. The device withstands load mismatch up to VSWR 10:1 at specified conditions and complies with RoHS. It is not automotive qualified.
RF Mosfet LDMOS 28V 2A 871.5MHz ~ 891.5MHz 19.5dB 67W CDFM6
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BLF8G10LS-270V,112-ND |
| Product Name | RF FETs, MOSFETs |
| Package Type | SOT-1244B |