Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G10LS-270GVJ BLF8G10LS-270GVJ

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 134356-BLF8G10LS-270 GVJ Packaging: Reel - TR Voltage Rating: 65V Frequency: 871.5MHz to 891.5MHz Current - Test: 2A Gain: 19.5dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 67W Categories: Discrete Semiconductor Products Status: Active Case / Package: CDFM6 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 134356-BLF8G10LS-270 GVJ Packaging: Reel - TR Voltage Rating: 65V Frequency: 871.5MHz to 891.5MHz Current - Test: 2A Gain: 19.5dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 67W Categories: Discrete Semiconductor Products Status: Active Case / Package: CDFM6 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G10LS-270GVJ - 134356-BLF8G10LS-270GVJ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G10LS-270GVJ
134356-BLF8G10LS-270GVJ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G10LS-270GVJ 134356-BLF8G10LS-270GVJ
Manufacturer: Ampleon USA Inc. Win Source Part Number: 134356-BLF8G10LS-270 GVJ Packaging: Reel - TR Voltage Rating: 65V Frequency: 871.5MHz to 891.5MHz Current - Test: 2A Gain: 19.5dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 67W Categories: Discrete Semiconductor Products Status: Active Case / Package: CDFM6 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 134356-BLF8G10LS-270GVJ
Packaging: Reel - TR
Voltage Rating: 65V
Frequency: 871.5MHz to 891.5MHz
Current - Test: 2A
Gain: 19.5dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 67W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: CDFM6
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF FETs, MOSFETs - 568-12777-2-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-12777-2-ND
RF FETs, MOSFETs 568-12777-2-ND
RF Mosfet LDMOS 28V 2A 871.5MHz ~ 891.5MHz 19.5dB 67W CDFM6

RF Mosfet LDMOS 28V 2A 871.5MHz ~ 891.5MHz 19.5dB 67W CDFM6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF8G10LS-270GVJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF8G10LS-270GVJ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF8G10LS-270GVJ
RF MOSFET LDMOS 28V CDFM6

RF MOSFET LDMOS 28V CDFM6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 134356-BLF8G10LS-270GVJ 568-12777-2-ND BLF8G10LS-270GVJ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G10LS-270GVJ RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity LDMOS
Unlock Full Specs
to access all available technical data