Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770187-BLF8G10LS-160
Packaging: Reel package
Package: SOT-502B
Frequency: 920MHz ~ 960MHz
Current - Test: 1.1A
Gain: 19.7dB
Transistor Type: LDMOS
Voltage - Test: 30V
Power - Output: 35W
Family Name: BLF8G10LS-160
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT502B
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF8G10LS-160; BLF8G10LS-160,112;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Trans RF MOSFET N-CH 65V 3-Pin SOT-502B T/R Product overview: BLF8G10LS-160,118 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF8G10LS-160,11
RF Mosfet LDMOS 30V 1.1A 920MHz ~ 960MHz 19.7dB 35W SOT502B
RF MOSFET LDMOS 30V SOT502B
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 770187-BLF8G10LS-160,118 | 285-BLF8G10LS-160,118 | 568-8671-2-ND | BLF8G10LS-160,118 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G10LS-160,118 | 65V MOSFET Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 35 watts | |||
| Power Gain | 19.7 dB | |||
| Operating Frequency | 920 to 960 MHz | |||
| Package Type | SOT3 | Tape and Reel | SOT-502B | Chassis Mount |
| Packing Method | Tape Reel; Reel package | Tape and Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |