RF Mosfet LDMOS (Dual), Common Source 28V 3.4A 718.5MHz ~ 725.5MHz 20.6dB 95W CDFM8
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770185-BLF8G09LS-400
Packaging: Reel package
Package: SOT-1242C
Frequency: 718.5MHz ~ 725.5MHz
Current - Test: 3.4A
Gain: 20.6dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 95W
Family Name: BLF8G09LS-400PGW
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM8
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF8G09LS-400PGW; BLF8G09LS-400PGWQ;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 28V CDFM8
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 568-12775-2-ND | 770185-BLF8G09LS-400PGWJ | BLF8G09LS-400PGWJ |
| Product Name | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G09LS-400PGWJ | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT-1242C | SOT3 | SOT-1242C |