RF Mosfet LDMOS 28V 2A 718.5MHz ~ 725.5MHz 20dB 67W CDFM6
Win Source Part Number: 1049353-BLF8G09LS-27
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 24
Voltage - Rated: 65 V
Frequency: 718.5MHz ~ 725.5MHz
Current - Test: 2 A
Gain: 20dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 67W
Package / Case: SOT-1244C
Supplier Device Package: CDFM6
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 934068047127
Base Product Number: BLF8
Product Status: Last Time Buy
RF MOSFET LDMOS 28V CDFM6
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | BLF8G09LS-270GWQ-ND | 1049353-BLF8G09LS-270GWQ | BLF8G09LS-270GWQ |
| Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT-1244C | SOT3 | SOT-1244C |