Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770184-BLF8G09LS-270
Packaging: Reel package
Package: SOT-1244C
Frequency: 718.5MHz ~ 725.5MHz
Current - Test: 2A
Gain: 20dB
Transistor Type: LDMOS
Voltage - Test: 28V
Power - Output: 67W
Family Name: BLF8G09LS-270GW
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM6
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF8G09LS-270GWQ; BLF8G09LS-270GW;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 770184-BLF8G09LS-270GWJ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G09LS-270GWJ |
| Output Power | 67 watts |