Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770183-BLF888EU
Packaging: Tray
Package: SOT539A
Frequency: 600MHz ~ 700MHz
Current - Test: 600mA
Gain: 17dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 50V
Power - Output: 750W
Family Name: BLF888EU
Categories: Discrete Semiconductor Products
Voltage Rating DC: 104V
Alternative Parts (Cross-Reference): BLF888E;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Trans RF FET N-CH 104V 5-Pin SOT-539A Bulk Product overview: BLF888EU from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104V, 539A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 104V, 539A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF888EU can be used for catalog matching and distributor lookup.
RF MOSFET LDMOS 50V SOT539A
RF FET LDMOS 104V 17DB SOT539A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF MOSFET Transistors |
| Product Number | 770183-BLF888EU | 285-BLF888EU | BLF888EU | BLF888EU |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF888EU | 104V 539A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Output Power | 750 watts | |||
| Power Gain | 17 dB | 17 dB | ||
| Operating Frequency | 600 to 700 MHz | 600 to 700 MHz | ||
| Package Type | SOT3 | Bulk | SOT539A | SOT-539A |
| Packing Method | Tray; Tray | Bulk | Tray |