Ampleon 50V MOSFET Transistor BLF888ESU

Description
RF MOSFET LDMOS 50V SOT539B Product overview: BLF888ESU from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF888ESU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF MOSFET LDMOS 50V SOT539B Product overview: BLF888ESU from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF888ESU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V MOSFET Transistor
285-BLF888ESU
50V MOSFET Transistor 285-BLF888ESU
RF MOSFET LDMOS 50V SOT539B Product overview: BLF888ESU from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF888ESU can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 50V SOT539B Product overview: BLF888ESU from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF888ESU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF888ESU - 864289-BLF888ESU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF888ESU
864289-BLF888ESU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF888ESU 864289-BLF888ESU
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864289-BLF888ESU Features: RF Mosfet LDMOS (Dual), Common Source 50 V 600 mA 600MHz ~ 700MHz 17dB 750W SOT539B Package: Tray Package: SOT-539B Family Name: BLF888 Categories: Discrete Semiconductor Products Case / Package: SOT539B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0075 Other Part Number: 1603-1086, 934069928112

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 864289-BLF888ESU
Features: RF Mosfet LDMOS (Dual), Common Source 50 V 600 mA 600MHz ~ 700MHz 17dB 750W SOT539B
Package: Tray
Package: SOT-539B
Family Name: BLF888
Categories: Discrete Semiconductor Products
Case / Package: SOT539B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0075
Other Part Number: 1603-1086, 934069928112

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF888ESU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF888ESU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF888ESU
RF MOSFET LDMOS 50V SOT539B

RF MOSFET LDMOS 50V SOT539B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 285-BLF888ESU 864289-BLF888ESU BLF888ESU
Product Name 50V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF888ESU Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tray SOT3; SOT539B SOT539B
Unlock Full Specs
to access all available technical data