Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770179-BLF888AS,112
Packaging: Tube
Package: SOT539B
Frequency: 860MHz
Current - Test: 1.3A
Gain: 21dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 50V
Power - Output: 250W
Family Name: BLF888AS
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT539B
Voltage Rating DC: 110V
Alternative Parts (Cross-Reference): BLF888AS;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Trans RF MOSFET N-CH 110V 5-Pin SOT-539B Bulk Product overview: BLF888AS,112 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 110V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF888AS,112 can be used for catalog matching and distributor lookup.
RF MOSFET LDMOS 50V SOT539B
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 770179-BLF888AS,112 | 285-BLF888AS,112 | BLF888AS,112 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF888AS,112 | 110V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 250 watts | ||
| Power Gain | 21 dB | ||
| Operating Frequency | 860 MHz | ||
| Package Type | SOT3 | Bulk | SOT539B |