Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF888A,112 BLF888A,112

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770178-BLF888A,112 Packaging: Tray Package: SOT539A Frequency: 860MHz Current - Test: 1.3A Gain: 21dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 50V Power - Output: 600W Family Name: BLF888A Categories: Discrete Semiconductor Products Manufacturer Package: SOT539A Voltage Rating DC: 110V Alternative Parts (Cross-Reference): BLF888A; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770178-BLF888A,112 Packaging: Tray Package: SOT539A Frequency: 860MHz Current - Test: 1.3A Gain: 21dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 50V Power - Output: 600W Family Name: BLF888A Categories: Discrete Semiconductor Products Manufacturer Package: SOT539A Voltage Rating DC: 110V Alternative Parts (Cross-Reference): BLF888A; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF888A,112 - 770178-BLF888A,112 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF888A,112
770178-BLF888A,112
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF888A,112 770178-BLF888A,112
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770178-BLF888A,112 Packaging: Tray Package: SOT539A Frequency: 860MHz Current - Test: 1.3A Gain: 21dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 50V Power - Output: 600W Family Name: BLF888A Categories: Discrete Semiconductor Products Manufacturer Package: SOT539A Voltage Rating DC: 110V Alternative Parts (Cross-Reference): BLF888A; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770178-BLF888A,112
Packaging: Tray
Package: SOT539A
Frequency: 860MHz
Current - Test: 1.3A
Gain: 21dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 50V
Power - Output: 600W
Family Name: BLF888A
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT539A
Voltage Rating DC: 110V
Alternative Parts (Cross-Reference): BLF888A;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
110V 539A MOSFET Transistor
285-BLF888A,112
110V 539A MOSFET Transistor 285-BLF888A,112
Trans RF MOSFET N-CH 110V 5-Pin SOT-539A Product overview: BLF888A,112 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 539A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 110V, 539A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF888A,112 can be used for catalog matching and distributor lookup.

Trans RF MOSFET N-CH 110V 5-Pin SOT-539A Product overview: BLF888A,112 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 539A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 110V, 539A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF888A,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF888A,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF888A,112
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF888A,112
RF MOSFET LDMOS 50V SOT539A

RF MOSFET LDMOS 50V SOT539A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 770178-BLF888A,112 285-BLF888A,112 BLF888A,112
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF888A,112 110V 539A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Output Power 600 watts
Power Gain 21 dB
Operating Frequency 860 MHz
Package Type SOT3 Bulk SOT539A
Unlock Full Specs
to access all available technical data