Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770177-BLF884P,112
Packaging: Tube
Package: SOT-1121A
Frequency: 860MHz
Current - Test: 650mA
Gain: 21dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 50V
Power - Output: 150W
Family Name: BLF884P
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM4
Voltage Rating DC: 104V
Alternative Parts (Cross-Reference): BLF884P;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
RF Mosfet LDMOS (Dual), Common Source 50V 650mA 860MHz 21dB 150W LDMOST
RF MOSFET LDMOS 50V LDMOST
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | 770177-BLF884P,112 | 568-8532-5-ND | BLF884P,112 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF884P,112 | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 150 watts |