RF Small Signal Field-Effect Transistor, 1-Element, Ultra High Frequency Band, Silicon, N-Channel, Metal-oxide Semiconductor FET
Win Source Part Number: 1226127-BLF882SU
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 20
Voltage - Rated: 104 V
Frequency: 705MHz
Current - Test: 100 mA
Gain: 20.6dB
Transistor Type: LDMOS
Voltage - Test: 50 V
Power - Output: 200W
Package / Case: SOT-502B
Supplier Device Package: SOT502B
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Ampleon USA Inc.
Other Names: 934069017112,9340690
Base Product Number: BLF882
Trans RF MOSFET N-CH 104V 3-Pin SOT-502B Bulk Product overview: BLF882SU from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 104V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF882SU can be used for catalog matching and distributor lookup.
RF MOSFET LDMOS 50V SOT502B
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | BLF882SU | 1226127-BLF882SU | 285-BLF882SU | BLF882SU |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | 104V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | |||
| Package Type | SOT502B | SOT3 | Bulk | SOT-502B |
| Packing Method | Tray | Bulk | Tray | |
| Output Power | 200 watts | |||
| Power Gain | 20.6 dB |