RF FET N-CH 104V 860MHz 140W LDMOST Screw Mount Product overview: BLF881,112 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104V, 860MHz, 140W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 104V, 860MHz, 140W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF881,112 can be used for catalog matching and distributor lookup.
RF MOSFET LDMOS 50V SOT467C
RF FET LDMOS 104V 21DB SOT467C
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF MOSFET Transistors |
| Product Number | 285-BLF881,112 | BLF881,112 | BLF881,112 |
| Product Name | 104V 860MHz 140W MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 104 volts | ||
| TJ | -65 C (-85 F) | ||
| Package Type | SOT467C | SOT-467C |