Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G27LS-150P,118 BLF7G27LS-150P,118

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 134355-BLF7G27LS-150 P,118 Packaging: Reel - TR Voltage Rating: 65V Current Rating: 37A Frequency: 2.5GHz to 2.7GHz Current - Test: 1.2A Gain: 16.5dB Transistor Polarity: LDMOS (Dual), Common Source Voltage - Test: 28V Power - Output: 30W Categories: Discrete Semiconductor Products Status: Active Case / Package: CDFM4 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 134355-BLF7G27LS-150 P,118 Packaging: Reel - TR Voltage Rating: 65V Current Rating: 37A Frequency: 2.5GHz to 2.7GHz Current - Test: 1.2A Gain: 16.5dB Transistor Polarity: LDMOS (Dual), Common Source Voltage - Test: 28V Power - Output: 30W Categories: Discrete Semiconductor Products Status: Active Case / Package: CDFM4 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G27LS-150P,118 - 134355-BLF7G27LS-150P,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G27LS-150P,118
134355-BLF7G27LS-150P,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G27LS-150P,118 134355-BLF7G27LS-150P,118
Manufacturer: Ampleon USA Inc. Win Source Part Number: 134355-BLF7G27LS-150 P,118 Packaging: Reel - TR Voltage Rating: 65V Current Rating: 37A Frequency: 2.5GHz to 2.7GHz Current - Test: 1.2A Gain: 16.5dB Transistor Polarity: LDMOS (Dual), Common Source Voltage - Test: 28V Power - Output: 30W Categories: Discrete Semiconductor Products Status: Active Case / Package: CDFM4 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 134355-BLF7G27LS-150P,118
Packaging: Reel - TR
Voltage Rating: 65V
Current Rating: 37A
Frequency: 2.5GHz to 2.7GHz
Current - Test: 1.2A
Gain: 16.5dB
Transistor Polarity: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 30W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: CDFM4
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF FETs, MOSFETs - BLF7G27LS-150P,118-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BLF7G27LS-150P,118-ND
RF FETs, MOSFETs BLF7G27LS-150P,118-ND
RF Mosfet LDMOS (Dual), Common Source 28V 1.2A 2.5GHz ~ 2.7GHz 16.5dB 30W SOT539B

RF Mosfet LDMOS (Dual), Common Source 28V 1.2A 2.5GHz ~ 2.7GHz 16.5dB 30W SOT539B

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF7G27LS-150P,118 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF7G27LS-150P,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF7G27LS-150P,118
RF MOSFET LDMOS 28V SOT539B

RF MOSFET LDMOS 28V SOT539B

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transistors Transistors RF Transistors
Product Number 134355-BLF7G27LS-150P,118 BLF7G27LS-150P,118-ND BLF7G27LS-150P,118
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G27LS-150P,118 RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity LDMOS (Dual), Common Source
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Single FETs, MOSFETs - AUIRF2804WL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Wide Leads
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers