Ampleon RF FETs, MOSFETs BLF7G27LS-100,112

Description
RF Mosfet LDMOS 28V 900mA 2.5GHz ~ 2.7GHz 18dB 20W SOT502B
Request a Quote Datasheet
Description
RF Mosfet LDMOS 28V 900mA 2.5GHz ~ 2.7GHz 18dB 20W SOT502B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - BLF7G27LS-100,112-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BLF7G27LS-100,112-ND
RF FETs, MOSFETs BLF7G27LS-100,112-ND
RF Mosfet LDMOS 28V 900mA 2.5GHz ~ 2.7GHz 18dB 20W SOT502B

RF Mosfet LDMOS 28V 900mA 2.5GHz ~ 2.7GHz 18dB 20W SOT502B

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G27LS-100,112 - 770169-BLF7G27LS-100,112 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G27LS-100,112
770169-BLF7G27LS-100,112
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G27LS-100,112 770169-BLF7G27LS-100,112
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770169-BLF7G27LS-100 ,112 Packaging: Tube Package: SOT-502B Current Rating: 28A Frequency: 2.5GHz ~ 2.7GHz Current - Test: 900mA Gain: 18dB Transistor Type: LDMOS Voltage - Test: 28V Power - Output: 20W Family Name: BLF7G27LS-100 Categories: Discrete Semiconductor Products Manufacturer Package: SOT502B Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLF7G27LS-100; BLF7G27LS-100,118; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770169-BLF7G27LS-100,112
Packaging: Tube
Package: SOT-502B
Current Rating: 28A
Frequency: 2.5GHz ~ 2.7GHz
Current - Test: 900mA
Gain: 18dB
Transistor Type: LDMOS
Voltage - Test: 28V
Power - Output: 20W
Family Name: BLF7G27LS-100
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT502B
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF7G27LS-100; BLF7G27LS-100,118;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
28V MOSFET Transistor
285-BLF7G27LS-100,112
28V MOSFET Transistor 285-BLF7G27LS-100,112
RF MOSFET LDMOS 28V SOT502B Product overview: BLF7G27LS-100,112 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF7G27LS-100,11 2 can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 28V SOT502B Product overview: BLF7G27LS-100,112 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF7G27LS-100,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF7G27LS-100,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF7G27LS-100,112
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF7G27LS-100,112
RF MOSFET LDMOS 28V SOT502B

RF MOSFET LDMOS 28V SOT502B

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BLF7G27LS-100,112-ND 770169-BLF7G27LS-100,112 285-BLF7G27LS-100,112 BLF7G27LS-100,112
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G27LS-100,112 28V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-502B SOT3 Tray Chassis Mount
Unlock Full Specs
to access all available technical data