Win Source Part Number: 1049351-BLF7G27L-135
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 100
Frequency: 2.6GHz ~ 2.7GHz
Current - Test: 1.3 A
Gain: 16.5dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 25W
Package / Case: SOT-502A
Supplier Device Package: SOT502A
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Ampleon USA Inc.
Other Names: 934065601118
Base Product Number: BLF7G27
Product Status: Obsolete
RF MOSFET LDMOS 28V SOT502A
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 1049351-BLF7G27L-135,118 | BLF7G27L-135,118 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 25 watts |