Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G22LS-250P,118 BLF7G22LS-250P,118

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770161-BLF7G22LS-250 P,118 Packaging: Reel package Package: SOT539B Current Rating: 65A Frequency: 2.11GHz ~ 2.17GHz Current - Test: 1.9A Gain: 18.5dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 28V Power - Output: 70W Family Name: BLF7G22LS-250P Categories: Discrete Semiconductor Products Manufacturer Package: CDFM4 Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLF7G22LS-250P; BLF7G22LS-250P,112; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770161-BLF7G22LS-250 P,118 Packaging: Reel package Package: SOT539B Current Rating: 65A Frequency: 2.11GHz ~ 2.17GHz Current - Test: 1.9A Gain: 18.5dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 28V Power - Output: 70W Family Name: BLF7G22LS-250P Categories: Discrete Semiconductor Products Manufacturer Package: CDFM4 Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLF7G22LS-250P; BLF7G22LS-250P,112; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G22LS-250P,118 - 770161-BLF7G22LS-250P,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G22LS-250P,118
770161-BLF7G22LS-250P,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G22LS-250P,118 770161-BLF7G22LS-250P,118
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770161-BLF7G22LS-250 P,118 Packaging: Reel package Package: SOT539B Current Rating: 65A Frequency: 2.11GHz ~ 2.17GHz Current - Test: 1.9A Gain: 18.5dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 28V Power - Output: 70W Family Name: BLF7G22LS-250P Categories: Discrete Semiconductor Products Manufacturer Package: CDFM4 Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLF7G22LS-250P; BLF7G22LS-250P,112; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770161-BLF7G22LS-250P,118
Packaging: Reel package
Package: SOT539B
Current Rating: 65A
Frequency: 2.11GHz ~ 2.17GHz
Current - Test: 1.9A
Gain: 18.5dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 70W
Family Name: BLF7G22LS-250P
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM4
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF7G22LS-250P; BLF7G22LS-250P,112;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF FET LDMOS 65V 18.5DB SOT539B - 38-BLF7G22LS-250P,118 - Utmel Electronic Limited
Hong Kong, China
RF FET LDMOS 65V 18.5DB SOT539B
38-BLF7G22LS-250P,118
RF FET LDMOS 65V 18.5DB SOT539B 38-BLF7G22LS-250P,118
RF FET LDMOS 65V 18.5DB SOT539B

RF FET LDMOS 65V 18.5DB SOT539B

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF7G22LS-250P,118 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF7G22LS-250P,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF7G22LS-250P,118
RF MOSFET LDMOS 28V SOT539B

RF MOSFET LDMOS 28V SOT539B

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category RF MOSFET Transistors RF Transistors RF Transistors
Product Number 770161-BLF7G22LS-250P,118 38-BLF7G22LS-250P,118 BLF7G22LS-250P,118
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G22LS-250P,118 RF FET LDMOS 65V 18.5DB SOT539B Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Output Power 70 watts 70 watts
Unlock Full Specs
to access all available technical data