RF Mosfet LDMOS 28V 1.62A 2.11GHz ~ 2.17GHz 18.5dB 55W SOT502B
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770160-BLF7G22LS-200
Packaging: Reel package
Package: SOT-502B
Frequency: 2.11GHz ~ 2.17GHz
Current - Test: 1.62A
Gain: 18.5dB
Transistor Type: LDMOS
Voltage - Test: 28V
Power - Output: 55W
Family Name: BLF7G22LS-200
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT502B
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF7G22LS-200,112 ; BLF7G22LS-200;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 28V SOT502B
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | BLF7G22LS-200,118-ND | 770160-BLF7G22LS-200,118 | BLF7G22LS-200,118 |
| Product Name | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G22LS-200,118 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT-502B | SOT3 | Chassis Mount |