Win Source Part Number: 1016145-BLF7G22LS-16
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 2.11GHz ~ 2.17GHz
Current - Test: 1.3 A
Gain: 18dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 43W
Package / Case: SOT-502B
Supplier Device Package: SOT502B
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 36A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 934065232112
Base Product Number: BLF7G22
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 1016145-BLF7G22LS-160,112 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF |
| Output Power | 43 watts |