Ampleon RF Amplifiers BLF7G22L-100P,118

Description
RF Amplifier IC W-CDMA 2GHz ~ 2.2GHz SOT1121A
Request a Quote Datasheet
Description
RF Amplifier IC W-CDMA 2GHz ~ 2.2GHz SOT1121A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BLF7G22L-100P,118-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC W-CDMA 2GHz ~ 2.2GHz SOT1121A

RF Amplifier IC W-CDMA 2GHz ~ 2.2GHz SOT1121A

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BLF7G22L-100P,118 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BLF7G22L-100P,118
RF and Wireless - RF Amplifiers BLF7G22L-100P,118
IC AMP W-CDMA 2-2.2GHZ SOT1121A

IC AMP W-CDMA 2-2.2GHZ SOT1121A

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number BLF7G22L-100P,118-ND BLF7G22L-100P,118
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; W-CDMA
Frequency Range 2000 to 2200 MHz 2000 to 2200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Rack N, High Power Amplifier, 700 MHz to 6000 MHz, 50Ω - HPA-50W-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 700 to 6000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-14000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 14000 MHz
Output VSWR 2 :1
View Details
Balanced Low Noise Amplifier - ABA3101 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 12.5 dB
Maximum Gain 12.5 dB
View Details