BLF7G21L-160P is a 160W LDMOS power transistor designed for base station RF amplifiers in the 1800 MHz to 2050 MHz frequency range. It uses a flanged ceramic package (SOT1121A) with two mounting holes and four leads. The device features internal matching, integrated ESD protection, and low thermal resistance of 0.41 K/W from junction to case. It operates with a drain-source voltage up to 65 V and a junction temperature up to 200 °C. Typical performance at 1930 MHz to 1990 MHz includes 18 dB power gain, 34% drain efficiency, and -30 dBc adjacent channel power ratio under 2-carrier W-CDMA conditions with 28 V drain bias and 1080 mA quiescent current. The part is RoHS compliant.
Win Source Part Number: 1049348-BLF7G21L-160
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 1.93GHz ~ 1.99GHz
Current - Test: 1.08 A
Gain: 18dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28 V
Power - Output: 45W
Package / Case: SOT-1121A
Supplier Device Package: LDMOST
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 32.5A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 934065239112
Base Product Number: BLF7G21
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 1049348-BLF7G21L-160P,112 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF |
| Output Power | 45 watts |