Ampleon RF FETs, MOSFETs BLF7G20LS-90PH

Description
RF Mosfet LDMOS (Dual), Common Source 28V 550mA 1.81GHz ~ 1.88GHz 19.5dB 40W LDMOST
Request a Quote
Description
RF Mosfet LDMOS (Dual), Common Source 28V 550mA 1.81GHz ~ 1.88GHz 19.5dB 40W LDMOST
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BLF7G20LS-90P is a 90 W LDMOS power transistor for base station applications, designed for operation in frequency bands from 1427 MHz to 1525 MHz, 1805 MHz to 1880 MHz, and 2110 MHz to 2170 MHz. It features an earless flanged ceramic package (SOT1121B) with the source connected to the flange. The device offers high efficiency, excellent ruggedness withstood up to VSWR of 10:1, and is internally matched for ease of use. The maximum drain-source voltage is 65 V, the junction temperature rating is 200 °C, and thermal resistance from junction to case is 0.49 K/W at 90 W output power. It is compliant with RoHS Directive 2002/95/EC.

Datasheet Summary
Powered by GS/AI

BLF7G20LS-90P is a 90 W LDMOS power transistor for base station applications, designed for operation in frequency bands from 1427 MHz to 1525 MHz, 1805 MHz to 1880 MHz, and 2110 MHz to 2170 MHz. It features an earless flanged ceramic package (SOT1121B) with the source connected to the flange. The device offers high efficiency, excellent ruggedness withstood up to VSWR of 10:1, and is internally matched for ease of use. The maximum drain-source voltage is 65 V, the junction temperature rating is 200 °C, and thermal resistance from junction to case is 0.49 K/W at 90 W output power. It is compliant with RoHS Directive 2002/95/EC.

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 1603-BLF7G20LS-90PHTR-ND - DigiKey
Thief River Falls, MN, United States
RF Mosfet LDMOS (Dual), Common Source 28V 550mA 1.81GHz ~ 1.88GHz 19.5dB 40W LDMOST

RF Mosfet LDMOS (Dual), Common Source 28V 550mA 1.81GHz ~ 1.88GHz 19.5dB 40W LDMOST

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1603-BLF7G20LS-90PHTR-ND
Product Name RF FETs, MOSFETs
Package Type SOT-1121B
Unlock Full Specs
to access all available technical data

Similar Products

CSD13383F4 CSD13383F4 12-V N-Channel FemtoFET? MOSFET - CSD13383F4 - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type LGA0.6x1.0
View Details
6 suppliers
590A IGBT MODULE FOR ONE PHASE 400/480V - SK-H1-QOUT-D590 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T1-A - 855049-2SA1610-T1-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110804SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers