Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G20LS-200,118 BLF7G20LS-200,118

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770151-BLF7G20LS-200 ,118 Packaging: Reel package Package: SOT-502B Frequency: 1.81GHz ~ 1.88GHz Current - Test: 1.62A Gain: 18dB Transistor Type: LDMOS Voltage - Test: 28V Power - Output: 55W Family Name: BLF7G20LS-200 Categories: Discrete Semiconductor Products Manufacturer Package: SOT502B Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLF7G20LS-200; BLF7G20LS-200,112; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770151-BLF7G20LS-200 ,118 Packaging: Reel package Package: SOT-502B Frequency: 1.81GHz ~ 1.88GHz Current - Test: 1.62A Gain: 18dB Transistor Type: LDMOS Voltage - Test: 28V Power - Output: 55W Family Name: BLF7G20LS-200 Categories: Discrete Semiconductor Products Manufacturer Package: SOT502B Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLF7G20LS-200; BLF7G20LS-200,112; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G20LS-200,118 - 770151-BLF7G20LS-200,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G20LS-200,118
770151-BLF7G20LS-200,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G20LS-200,118 770151-BLF7G20LS-200,118
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770151-BLF7G20LS-200 ,118 Packaging: Reel package Package: SOT-502B Frequency: 1.81GHz ~ 1.88GHz Current - Test: 1.62A Gain: 18dB Transistor Type: LDMOS Voltage - Test: 28V Power - Output: 55W Family Name: BLF7G20LS-200 Categories: Discrete Semiconductor Products Manufacturer Package: SOT502B Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLF7G20LS-200; BLF7G20LS-200,112; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770151-BLF7G20LS-200,118
Packaging: Reel package
Package: SOT-502B
Frequency: 1.81GHz ~ 1.88GHz
Current - Test: 1.62A
Gain: 18dB
Transistor Type: LDMOS
Voltage - Test: 28V
Power - Output: 55W
Family Name: BLF7G20LS-200
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT502B
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF7G20LS-200; BLF7G20LS-200,112;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
65V MOSFET Transistor
285-BLF7G20LS-200,118
65V MOSFET Transistor 285-BLF7G20LS-200,118
Trans RF FET N-CH 65V 3-Pin SOT-502B T/R Product overview: BLF7G20LS-200,118 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF7G20LS-200,11 8 can be used for catalog matching and distributor lookup.

Trans RF FET N-CH 65V 3-Pin SOT-502B T/R Product overview: BLF7G20LS-200,118 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF7G20LS-200,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF7G20LS-200,118 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF7G20LS-200,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF7G20LS-200,118
RF MOSFET LDMOS 28V SOT502B

RF MOSFET LDMOS 28V SOT502B

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 770151-BLF7G20LS-200,118 285-BLF7G20LS-200,118 BLF7G20LS-200,118
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G20LS-200,118 65V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Output Power 55 watts
Power Gain 18 dB
Operating Frequency 1810 to 1880 MHz
Package Type SOT3 Tape and Reel Chassis Mount
Unlock Full Specs
to access all available technical data