RF Mosfet LDMOS 28V 1.62A 1.81GHz ~ 1.88GHz 18dB 55W SOT502A
Win Source Part Number: 1049347-BLF7G20L-200
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 100
Voltage - Rated: 65 V
Frequency: 1.81GHz ~ 1.88GHz
Current - Test: 1.62 A
Gain: 18dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 55W
Package / Case: SOT-502A
Supplier Device Package: SOT502A
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Ampleon USA Inc.
Other Names: 934064583118
Base Product Number: BLF7G20
Product Status: Obsolete
RF MOSFET LDMOS 28V SOT502A
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | BLF7G20L-200,118-ND | 1049347-BLF7G20L-200,118 | BLF7G20L-200,118 |
| Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT-502A | SOT3 | Chassis Mount |