Ampleon 65V 56A MOSFET Transistor BLF7G10LS-250,118

Description
Trans RF MOSFET N-CH 65V 56A 3-Pin SOT-502B T/R Product overview: BLF7G10LS-250,118 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 56A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF7G10LS-250,11 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans RF MOSFET N-CH 65V 56A 3-Pin SOT-502B T/R Product overview: BLF7G10LS-250,118 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 56A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF7G10LS-250,11 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65V 56A MOSFET Transistor
285-BLF7G10LS-250,118
65V 56A MOSFET Transistor 285-BLF7G10LS-250,118
Trans RF MOSFET N-CH 65V 56A 3-Pin SOT-502B T/R Product overview: BLF7G10LS-250,118 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 56A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF7G10LS-250,11 8 can be used for catalog matching and distributor lookup.

Trans RF MOSFET N-CH 65V 56A 3-Pin SOT-502B T/R Product overview: BLF7G10LS-250,118 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 56A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF7G10LS-250,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G10LS-250,118 - 139138-BLF7G10LS-250,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G10LS-250,118
139138-BLF7G10LS-250,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G10LS-250,118 139138-BLF7G10LS-250,118
Manufacturer: Ampleon USA Inc. Win Source Part Number: 139138-BLF7G10LS-250 ,118 Packaging: Reel - TR Voltage Rating: 65V Frequency: 920MHz to 960MHz Current - Test: 1.8A Gain: 19.5dB Transistor Polarity: LDMOS Voltage - Test: 30V Power - Output: 60W Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT502B Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 139138-BLF7G10LS-250,118
Packaging: Reel - TR
Voltage Rating: 65V
Frequency: 920MHz to 960MHz
Current - Test: 1.8A
Gain: 19.5dB
Transistor Polarity: LDMOS
Voltage - Test: 30V
Power - Output: 60W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT502B
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF7G10LS-250,118 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF7G10LS-250,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF7G10LS-250,118
RF MOSFET LDMOS 30V SOT502B

RF MOSFET LDMOS 30V SOT502B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 285-BLF7G10LS-250,118 139138-BLF7G10LS-250,118 BLF7G10LS-250,118
Product Name 65V 56A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G10LS-250,118 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 65 volts
Transconductance 0.0220 kS
TJ -65 C (-85 F)
Unlock Full Specs
to access all available technical data