Ampleon 65V 3.1A MOSFET Transistor BLF6G38-10G,118

Description
Trans RF MOSFET N-CH 65V 3.1A 3-Pin CDFM T/R Product overview: BLF6G38-10G,118 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 3.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G38-10G,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans RF MOSFET N-CH 65V 3.1A 3-Pin CDFM T/R Product overview: BLF6G38-10G,118 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 3.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G38-10G,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65V 3.1A MOSFET Transistor
285-BLF6G38-10G,118
65V 3.1A MOSFET Transistor 285-BLF6G38-10G,118
Trans RF MOSFET N-CH 65V 3.1A 3-Pin CDFM T/R Product overview: BLF6G38-10G,118 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 3.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G38-10G,118 can be used for catalog matching and distributor lookup.

Trans RF MOSFET N-CH 65V 3.1A 3-Pin CDFM T/R Product overview: BLF6G38-10G,118 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 3.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G38-10G,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF FETs, MOSFETs - 568-12773-2-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-12773-2-ND
RF FETs, MOSFETs 568-12773-2-ND
RF Mosfet LDMOS 28V 130mA 3.4GHz ~ 3.6GHz 14dB 2W CDFM2

RF Mosfet LDMOS 28V 130mA 3.4GHz ~ 3.6GHz 14dB 2W CDFM2

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G38-10G,118 - 123874-BLF6G38-10G,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G38-10G,118
123874-BLF6G38-10G,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G38-10G,118 123874-BLF6G38-10G,118
Manufacturer: Ampleon USA Inc. Win Source Part Number: 123874-BLF6G38-10G,1 18 Packaging: Reel - TR Voltage Rating: 65V Current Rating: 3.1A Frequency: 3.4GHz to 3.6GHz Current - Test: 130mA Gain: 14dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 2W Categories: Discrete Semiconductor Products Status: Active Case / Package: CDFM2 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 123874-BLF6G38-10G,118
Packaging: Reel - TR
Voltage Rating: 65V
Current Rating: 3.1A
Frequency: 3.4GHz to 3.6GHz
Current - Test: 130mA
Gain: 14dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 2W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: CDFM2
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF6G38-10G,118 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF6G38-10G,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF6G38-10G,118
RF MOSFET LDMOS 28V CDFM2

RF MOSFET LDMOS 28V CDFM2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 285-BLF6G38-10G,118 568-12773-2-ND 123874-BLF6G38-10G,118 BLF6G38-10G,118
Product Name 65V 3.1A MOSFET Transistor RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G38-10G,118 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 65 volts
Transconductance 8.00E-4 kS
TJ -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
Single FETs, MOSFETs - AUIRF3415-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers