Ampleon 28V MOSFET Transistor BLF6G27S-45,118

Description
RF MOSFET LDMOS 28V CDFM2 Product overview: BLF6G27S-45,118 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G27S-45,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF MOSFET LDMOS 28V CDFM2 Product overview: BLF6G27S-45,118 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G27S-45,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
28V MOSFET Transistor
285-BLF6G27S-45,118
28V MOSFET Transistor 285-BLF6G27S-45,118
RF MOSFET LDMOS 28V CDFM2 Product overview: BLF6G27S-45,118 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G27S-45,118 can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 28V CDFM2 Product overview: BLF6G27S-45,118 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G27S-45,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G27S-45,118 - 133829-BLF6G27S-45,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G27S-45,118
133829-BLF6G27S-45,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G27S-45,118 133829-BLF6G27S-45,118
Manufacturer: Ampleon USA Inc. Win Source Part Number: 133829-BLF6G27S-45,1 18 Packaging: Reel - TR Voltage Rating: 65V Current Rating: 20A Frequency: 2.7GHz Current - Test: 350mA Gain: 18dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 7W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CDFM2 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 133829-BLF6G27S-45,118
Packaging: Reel - TR
Voltage Rating: 65V
Current Rating: 20A
Frequency: 2.7GHz
Current - Test: 350mA
Gain: 18dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 7W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CDFM2
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF FETs, MOSFETs - BLF6G27S-45,118-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BLF6G27S-45,118-ND
RF FETs, MOSFETs BLF6G27S-45,118-ND
RF Mosfet LDMOS 28V 350mA 2.7GHz 18dB 7W CDFM2

RF Mosfet LDMOS 28V 350mA 2.7GHz 18dB 7W CDFM2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF6G27S-45,118 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF6G27S-45,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF6G27S-45,118
RF MOSFET LDMOS 28V CDFM2

RF MOSFET LDMOS 28V CDFM2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 285-BLF6G27S-45,118 133829-BLF6G27S-45,118 BLF6G27S-45,118-ND BLF6G27S-45,118
Product Name 28V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G27S-45,118 RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tape & Reel (TR) SOT3; CDFM2 SOT-608B SOT-608B
Unlock Full Specs
to access all available technical data