Ampleon RF FETs, MOSFETs BLF6G27LS-75,112

Description
RF Mosfet LDMOS 28V 600mA 9W SOT502B
Request a Quote Datasheet
Description
RF Mosfet LDMOS 28V 600mA 9W SOT502B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 568-8654-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-8654-ND
RF FETs, MOSFETs 568-8654-ND
RF Mosfet LDMOS 28V 600mA 9W SOT502B

RF Mosfet LDMOS 28V 600mA 9W SOT502B

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G27LS-75,112 - 138280-BLF6G27LS-75,112 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G27LS-75,112
138280-BLF6G27LS-75,112
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G27LS-75,112 138280-BLF6G27LS-75,112
Manufacturer: Ampleon USA Inc. Win Source Part Number: 138280-BLF6G27LS-75, 112 Packaging: Tray Voltage Rating: 65V Current Rating: 18A Current - Test: 600mA Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 9W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT502B Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 138280-BLF6G27LS-75,112
Packaging: Tray
Voltage Rating: 65V
Current Rating: 18A
Current - Test: 600mA
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 9W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT502B
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF FET LDMOS 65V SOT502B - 38-BLF6G27LS-75,112 - Utmel Electronic Limited
Hong Kong, China
RF FET LDMOS 65V SOT502B
38-BLF6G27LS-75,112
RF FET LDMOS 65V SOT502B 38-BLF6G27LS-75,112
RF FET LDMOS 65V SOT502B

RF FET LDMOS 65V SOT502B

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Transistors Transistors RF Transistors
Product Number 568-8654-ND 138280-BLF6G27LS-75,112 38-BLF6G27LS-75,112
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G27LS-75,112 RF FET LDMOS 65V SOT502B
Package Type SOT-502B SOT3; SOT502B
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF540ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details