RF Mosfet LDMOS (Dual), Common Source 28V 450mA 2.5GHz ~ 2.7GHz 17.5dB 12W CDFM4
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770143-BLF6G27LS-40P
Packaging: Reel package
Package: SOT-1121E
Frequency: 2.5GHz ~ 2.7GHz
Current - Test: 450mA
Gain: 17.5dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 12W
Family Name: BLF6G27LS-40PG
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-1121E
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF6G27LS-40PG;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
RF MOSFET LDMOS 28V CDFM4
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | BLF6G27LS-40PGJ-ND | 770143-BLF6G27LS-40PGJ | BLF6G27LS-40PGJ |
| Product Name | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G27LS-40PGJ | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT-1121E | SOT3 | SOT-1121E |