Ampleon RF FETs, MOSFETs BLF6G27-45,112

Description
RF Mosfet LDMOS 28V 350mA 2.7GHz 18dB 7W CDFM2
Request a Quote Datasheet
Description
RF Mosfet LDMOS 28V 350mA 2.7GHz 18dB 7W CDFM2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 568-8651-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-8651-ND
RF FETs, MOSFETs 568-8651-ND
RF Mosfet LDMOS 28V 350mA 2.7GHz 18dB 7W CDFM2

RF Mosfet LDMOS 28V 350mA 2.7GHz 18dB 7W CDFM2

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G27-45,112 - 143161-BLF6G27-45,112 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G27-45,112
143161-BLF6G27-45,112
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G27-45,112 143161-BLF6G27-45,112
Manufacturer: Ampleon USA Inc. Win Source Part Number: 143161-BLF6G27-45,11 2 Packaging: Tray Voltage Rating: 65V Current Rating: 20A Frequency: 2.7GHz Current - Test: 350mA Gain: 18dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 7W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CDFM2 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 143161-BLF6G27-45,112
Packaging: Tray
Voltage Rating: 65V
Current Rating: 20A
Frequency: 2.7GHz
Current - Test: 350mA
Gain: 18dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 7W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CDFM2
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF6G27-45,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF6G27-45,112
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF6G27-45,112
RF MOSFET LDMOS 28V CDFM2

RF MOSFET LDMOS 28V CDFM2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 568-8651-ND 143161-BLF6G27-45,112 BLF6G27-45,112
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G27-45,112 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-608A SOT3; CDFM2 SOT-608A
Unlock Full Specs
to access all available technical data