Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770139-BLF6G27-135,1
Packaging: Tray
Package: SOT-502A
Current Rating: 34A
Current - Test: 1.2A
Transistor Type: LDMOS
Voltage - Test: 32V
Power - Output: 20W
Part Status: Obsolete(EOL)
Family Name: BLF6G27-135
Categories: Discrete Semiconductor Products
Manufacturer Package: LDMOST
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF6G27-135;
Introduction Date: December 07, 2015
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 770139-BLF6G27-135,112 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G27-135,112 |
| Output Power | 20 watts |