Ampleon RF FETs, MOSFETs BLF6G22S-45,112

Description
RF Mosfet LDMOS 28V 405mA 2.11GHz ~ 2.17GHz 18.5dB 2.5W CDFM2
Request a Quote Datasheet
Description
RF Mosfet LDMOS 28V 405mA 2.11GHz ~ 2.17GHz 18.5dB 2.5W CDFM2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - BLF6G22S-45,112-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BLF6G22S-45,112-ND
RF FETs, MOSFETs BLF6G22S-45,112-ND
RF Mosfet LDMOS 28V 405mA 2.11GHz ~ 2.17GHz 18.5dB 2.5W CDFM2

RF Mosfet LDMOS 28V 405mA 2.11GHz ~ 2.17GHz 18.5dB 2.5W CDFM2

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G22S-45,112 - 813237-BLF6G22S-45,112 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G22S-45,112
813237-BLF6G22S-45,112
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G22S-45,112 813237-BLF6G22S-45,112
Manufacturer: Ampleon USA Inc. Win Source Part Number: 813237-BLF6G22S-45,1 12 Packaging: Bulk Voltage - Rated: 65V Frequency: 2.11GHz ~ 2.17GHz Current - Test: 405mA Gain: 18.5dB Transistor Type: LDMOS Voltage - Test: 28V Power - Output: 2.5W Part Status: Obsolete (End Of Life) Supplier Device Package: CDFM2 Manufacturer Package: SOT-608B Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Part Number Series: BLF6G22

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 813237-BLF6G22S-45,112
Packaging: Bulk
Voltage - Rated: 65V
Frequency: 2.11GHz ~ 2.17GHz
Current - Test: 405mA
Gain: 18.5dB
Transistor Type: LDMOS
Voltage - Test: 28V
Power - Output: 2.5W
Part Status: Obsolete (End Of Life)
Supplier Device Package: CDFM2
Manufacturer Package: SOT-608B
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Part Number Series: BLF6G22

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF6G22S-45,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF6G22S-45,112
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF6G22S-45,112
RF MOSFET LDMOS 28V CDFM2

RF MOSFET LDMOS 28V CDFM2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number BLF6G22S-45,112-ND 813237-BLF6G22S-45,112 BLF6G22S-45,112
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G22S-45,112 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-608B SOT3 SOT-608B
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFS3206TRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4SC075009K4S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details