Ampleon 65V 16A MOSFET Transistor BLF6G22LS-40P,118

Description
Trans RF MOSFET N-CH 65V 16A 5-Pin CDFM T/R Product overview: BLF6G22LS-40P,118 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 16A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G22LS-40P,11 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans RF MOSFET N-CH 65V 16A 5-Pin CDFM T/R Product overview: BLF6G22LS-40P,118 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 16A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G22LS-40P,11 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65V 16A MOSFET Transistor
285-BLF6G22LS-40P,118
65V 16A MOSFET Transistor 285-BLF6G22LS-40P,118
Trans RF MOSFET N-CH 65V 16A 5-Pin CDFM T/R Product overview: BLF6G22LS-40P,118 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 16A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G22LS-40P,11 8 can be used for catalog matching and distributor lookup.

Trans RF MOSFET N-CH 65V 16A 5-Pin CDFM T/R Product overview: BLF6G22LS-40P,118 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 16A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G22LS-40P,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF FETs, MOSFETs - 568-8666-2-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-8666-2-ND
RF FETs, MOSFETs 568-8666-2-ND
RF Mosfet LDMOS (Dual), Common Source 28V 410mA 2.11GHz ~ 2.17GHz 19dB 13.5W LDMOST

RF Mosfet LDMOS (Dual), Common Source 28V 410mA 2.11GHz ~ 2.17GHz 19dB 13.5W LDMOST

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G22LS-40P,118 - 770137-BLF6G22LS-40P,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G22LS-40P,118
770137-BLF6G22LS-40P,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G22LS-40P,118 770137-BLF6G22LS-40P,118
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770137-BLF6G22LS-40P ,118 Packaging: Reel package Package: SOT-1121B Current Rating: 16A Frequency: 2.11GHz ~ 2.17GHz Current - Test: 410mA Gain: 19dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 28V Power - Output: 13.5W Family Name: BLF6G22LS-40P Categories: Discrete Semiconductor Products Manufacturer Package: CDFM4 Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLF6G22LS-40P,112; BLF6G22LS-40P; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770137-BLF6G22LS-40P,118
Packaging: Reel package
Package: SOT-1121B
Current Rating: 16A
Frequency: 2.11GHz ~ 2.17GHz
Current - Test: 410mA
Gain: 19dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 13.5W
Family Name: BLF6G22LS-40P
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM4
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF6G22LS-40P,112; BLF6G22LS-40P;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF6G22LS-40P,118 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF6G22LS-40P,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF6G22LS-40P,118
RF MOSFET LDMOS 28V LDMOST

RF MOSFET LDMOS 28V LDMOST

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF MOSFET Transistors RF Transistors
Product Number 285-BLF6G22LS-40P,118 568-8666-2-ND 770137-BLF6G22LS-40P,118 BLF6G22LS-40P,118
Product Name 65V 16A MOSFET Transistor RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G22LS-40P,118 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 65 volts
Transconductance 0.0029 kS
TJ -65 C (-85 F)
Package Type Tape and Reel SOT-1121B SOT3 Surface Mount
Unlock Full Specs
to access all available technical data