Ampleon 65V MOSFET Transistor BLF6G22LS-180RN,11

Description
RF FET LDMOS 65V 16DB SOT502B Product overview: BLF6G22LS-180RN,11 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G22LS-180RN, 11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF FET LDMOS 65V 16DB SOT502B Product overview: BLF6G22LS-180RN,11 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G22LS-180RN, 11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65V MOSFET Transistor
285-BLF6G22LS-180RN,11
65V MOSFET Transistor 285-BLF6G22LS-180RN,11
RF FET LDMOS 65V 16DB SOT502B Product overview: BLF6G22LS-180RN,11 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G22LS-180RN, 11 can be used for catalog matching and distributor lookup.

RF FET LDMOS 65V 16DB SOT502B Product overview: BLF6G22LS-180RN,11 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G22LS-180RN,11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G22LS-180RN,11 - 129658-BLF6G22LS-180RN,11 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G22LS-180RN,11
129658-BLF6G22LS-180RN,11
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G22LS-180RN,11 129658-BLF6G22LS-180RN,11
Manufacturer: Ampleon USA Inc. Win Source Part Number: 129658-BLF6G22LS-180 RN,11 Packaging: Tray Voltage Rating: 65V Current Rating: 49A Frequency: 2.11GHz to 2.17GHz Current - Test: 1.4A Gain: 16dB Transistor Polarity: LDMOS Voltage - Test: 30V Power - Output: 40W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT502B Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 129658-BLF6G22LS-180RN,11
Packaging: Tray
Voltage Rating: 65V
Current Rating: 49A
Frequency: 2.11GHz to 2.17GHz
Current - Test: 1.4A
Gain: 16dB
Transistor Polarity: LDMOS
Voltage - Test: 30V
Power - Output: 40W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT502B
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-BLF6G22LS-180RN,11 129658-BLF6G22LS-180RN,11
Product Name 65V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G22LS-180RN,11
Package Type Tray SOT3; SOT502B
Unlock Full Specs
to access all available technical data