Ampleon Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF BLF6G22-180PN,135

Description
Win Source Part Number: 1049316-BLF6G22-180P N,135 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tape & Reel (TR) Standard Package: 100 Voltage - Rated: 65 V Frequency: 2.11GHz ~ 2.17GHz Current - Test: 1.6 A Gain: 17.5dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 32 V Power - Output: 50W Package / Case: SOT-539A Supplier Device Package: SOT539A ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Ampleon USA Inc. Other Names: 934061276135 Base Product Number: BLF6G22 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1049316-BLF6G22-180P N,135 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tape & Reel (TR) Standard Package: 100 Voltage - Rated: 65 V Frequency: 2.11GHz ~ 2.17GHz Current - Test: 1.6 A Gain: 17.5dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 32 V Power - Output: 50W Package / Case: SOT-539A Supplier Device Package: SOT539A ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Ampleon USA Inc. Other Names: 934061276135 Base Product Number: BLF6G22 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1049316-BLF6G22-180PN,135 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1049316-BLF6G22-180PN,135
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1049316-BLF6G22-180PN,135
Win Source Part Number: 1049316-BLF6G22-180P N,135 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tape & Reel (TR) Standard Package: 100 Voltage - Rated: 65 V Frequency: 2.11GHz ~ 2.17GHz Current - Test: 1.6 A Gain: 17.5dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 32 V Power - Output: 50W Package / Case: SOT-539A Supplier Device Package: SOT539A ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Ampleon USA Inc. Other Names: 934061276135 Base Product Number: BLF6G22 Product Status: Obsolete

Win Source Part Number: 1049316-BLF6G22-180PN,135
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tape & Reel (TR)
Standard Package: 100
Voltage - Rated: 65 V
Frequency: 2.11GHz ~ 2.17GHz
Current - Test: 1.6 A
Gain: 17.5dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 32 V
Power - Output: 50W
Package / Case: SOT-539A
Supplier Device Package: SOT539A
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 934061276135
Base Product Number: BLF6G22
Product Status: Obsolete

Buy Now Datasheet
RF FETs, MOSFETs - BLF6G22-180PN,135-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BLF6G22-180PN,135-ND
RF FETs, MOSFETs BLF6G22-180PN,135-ND
RF Mosfet LDMOS (Dual), Common Source 32V 1.6A 2.11GHz ~ 2.17GHz 17.5dB 50W SOT539A

RF Mosfet LDMOS (Dual), Common Source 32V 1.6A 2.11GHz ~ 2.17GHz 17.5dB 50W SOT539A

Buy Now Datasheet
Singapore, Singapore
32V MOSFET Transistor
285-BLF6G22-180PN,135
32V MOSFET Transistor 285-BLF6G22-180PN,135
RF MOSFET LDMOS 32V SOT539A Product overview: BLF6G22-180PN,135 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 32V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G22-180PN,13 5 can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 32V SOT539A Product overview: BLF6G22-180PN,135 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 32V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G22-180PN,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF6G22-180PN,135 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF6G22-180PN,135
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF6G22-180PN,135
RF MOSFET LDMOS 32V SOT539A

RF MOSFET LDMOS 32V SOT539A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category RF MOSFET Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1049316-BLF6G22-180PN,135 BLF6G22-180PN,135-ND 285-BLF6G22-180PN,135 BLF6G22-180PN,135
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF RF FETs, MOSFETs 32V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Output Power 50 watts
Unlock Full Specs
to access all available technical data