Ampleon RF FETs, MOSFETs BLF6G20LS-110,118

Description
RF Mosfet LDMOS 28V 900mA 1.93GHz ~ 1.99GHz 19dB 25W SOT502B
Request a Quote Datasheet
Description
RF Mosfet LDMOS 28V 900mA 1.93GHz ~ 1.99GHz 19dB 25W SOT502B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - BLF6G20LS-110,118-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BLF6G20LS-110,118-ND
RF FETs, MOSFETs BLF6G20LS-110,118-ND
RF Mosfet LDMOS 28V 900mA 1.93GHz ~ 1.99GHz 19dB 25W SOT502B

RF Mosfet LDMOS 28V 900mA 1.93GHz ~ 1.99GHz 19dB 25W SOT502B

Buy Now Datasheet
Singapore, Singapore
65V 29A MOSFET Transistor
285-BLF6G20LS-110,118
65V 29A MOSFET Transistor 285-BLF6G20LS-110,118
Trans RF MOSFET N-CH 65V 29A 3-Pin SOT-502B T/R Product overview: BLF6G20LS-110,118 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 29A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G20LS-110,11 8 can be used for catalog matching and distributor lookup.

Trans RF MOSFET N-CH 65V 29A 3-Pin SOT-502B T/R Product overview: BLF6G20LS-110,118 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 29A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G20LS-110,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G20LS-110,118 - 135321-BLF6G20LS-110,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G20LS-110,118
135321-BLF6G20LS-110,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G20LS-110,118 135321-BLF6G20LS-110,118
Manufacturer: Ampleon USA Inc. Win Source Part Number: 135321-BLF6G20LS-110 ,118 Packaging: Reel - TR Voltage Rating: 65V Current Rating: 29A Frequency: 1.93GHz to 1.99GHz Current - Test: 900mA Gain: 19dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 25W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT502B Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 135321-BLF6G20LS-110,118
Packaging: Reel - TR
Voltage Rating: 65V
Current Rating: 29A
Frequency: 1.93GHz to 1.99GHz
Current - Test: 900mA
Gain: 19dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 25W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT502B
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF6G20LS-110,118 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF6G20LS-110,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF6G20LS-110,118
RF MOSFET LDMOS 28V SOT502B

RF MOSFET LDMOS 28V SOT502B

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number BLF6G20LS-110,118-ND 285-BLF6G20LS-110,118 135321-BLF6G20LS-110,118 BLF6G20LS-110,118
Product Name RF FETs, MOSFETs 65V 29A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G20LS-110,118 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-502B Tape and Reel SOT3; SOT502B SOT-502B
MOSFET Operating Mode Enhancement
V(BR)DSS 65 volts
Transconductance 0.0105 kS
Unlock Full Specs
to access all available technical data