Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G20-180PN BLF6G20-180PN

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 201246-BLF6G20-180PN Packaging: Tray Voltage Rating: 65V Frequency: 1.8GHz to 1.88GHz Current - Test: 1.6A Gain: 18dB Transistor Polarity: LDMOS (Dual), Common Source Voltage - Test: 32V Power - Output: 50W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT539A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 201246-BLF6G20-180PN Packaging: Tray Voltage Rating: 65V Frequency: 1.8GHz to 1.88GHz Current - Test: 1.6A Gain: 18dB Transistor Polarity: LDMOS (Dual), Common Source Voltage - Test: 32V Power - Output: 50W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT539A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G20-180PN - 201246-BLF6G20-180PN - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G20-180PN
201246-BLF6G20-180PN
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G20-180PN 201246-BLF6G20-180PN
Manufacturer: Ampleon USA Inc. Win Source Part Number: 201246-BLF6G20-180PN Packaging: Tray Voltage Rating: 65V Frequency: 1.8GHz to 1.88GHz Current - Test: 1.6A Gain: 18dB Transistor Polarity: LDMOS (Dual), Common Source Voltage - Test: 32V Power - Output: 50W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT539A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 201246-BLF6G20-180PN
Packaging: Tray
Voltage Rating: 65V
Frequency: 1.8GHz to 1.88GHz
Current - Test: 1.6A
Gain: 18dB
Transistor Polarity: LDMOS (Dual), Common Source
Voltage - Test: 32V
Power - Output: 50W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT539A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
65V MOSFET Transistor
285-BLF6G20-180PN
65V MOSFET Transistor 285-BLF6G20-180PN
RF FET LDMOS 65V 18DB SOT539A Product overview: BLF6G20-180PN from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G20-180PN can be used for catalog matching and distributor lookup.

RF FET LDMOS 65V 18DB SOT539A Product overview: BLF6G20-180PN from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G20-180PN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 201246-BLF6G20-180PN 285-BLF6G20-180PN
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G20-180PN 65V MOSFET Transistor
Polarity LDMOS (Dual), Common Source
Unlock Full Specs
to access all available technical data