Win Source Part Number: 1049343-BLF6G15LS-40
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 1.48GHz ~ 1.51GHz
Current - Test: 375 mA
Gain: 22.5dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 2.5W
Package / Case: SOT-1135B
Supplier Device Package: CDFM2
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: BLF6G15LS-40RN,112-N
Base Product Number: BLF6G15
Product Status: Obsolete
RF MOSFET LDMOS 28V CDFM2
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 1049343-BLF6G15LS-40RN,112 | BLF6G15LS-40RN,112 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 2.5 watts |