BLF6G15L-40BRN is a 40W LDMOS power transistor designed for base station applications in the 1450 MHz to 1550 MHz frequency range. It is housed in a flanged ceramic package (SOT1112A) with six leads and two mounting holes. The device features integrated ESD protection, an integrated current sense, and is internally matched for ease of use. Under class-AB operation at 28 V drain supply voltage and 330 mA quiescent current, it provides a typical output power of 2.5 W, a power gain of 22.0 dB, an efficiency of 13.0%, and an adjacent channel power ratio of -45 dBc. It can withstand a load mismatch of VSWR=10:1 and has a maximum drain-source voltage of 65 V. The junction temperature rating is 200 °C, with a thermal resistance from junction to case of 1.6 K/W. The part is RoHS compliant.
Win Source Part Number: 1018187-BLF6G15L-40B
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 60
Voltage - Rated: 65 V
Frequency: 1.47GHz ~ 1.51GHz
Current - Test: 330 mA
Gain: 22dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28 V
Power - Output: 2.5W
Package / Case: SOT-1112A
Supplier Device Package: CDFM6
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 11A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 934064452112
Base Product Number: BLF6G15
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 1018187-BLF6G15L-40BRN,112 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF |
| Output Power | 2.5 watts |