Ampleon RF FETs, MOSFETs BLF6G15L-250PBRN:1

Description
RF Mosfet LDMOS 28V 1.41A 1.47GHz ~ 1.51GHz 18.5dB 60W LDMOST
Request a Quote Datasheet
Description
RF Mosfet LDMOS 28V 1.41A 1.47GHz ~ 1.51GHz 18.5dB 60W LDMOST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - BLF6G15L-250PBRN:1-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BLF6G15L-250PBRN:1-ND
RF FETs, MOSFETs BLF6G15L-250PBRN:1-ND
RF Mosfet LDMOS 28V 1.41A 1.47GHz ~ 1.51GHz 18.5dB 60W LDMOST

RF Mosfet LDMOS 28V 1.41A 1.47GHz ~ 1.51GHz 18.5dB 60W LDMOST

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G15L-250PBRN:1 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G15L-250PBRN:1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G15L-250PBRN:1
Manufacturer: Ampleon USA Inc. Packaging: Reel package Package: SOT-1110A Current Rating: 64A Frequency: 1.47GHz ~ 1.51GHz Current - Test: 1.41A Gain: 18.5dB Transistor Type: LDMOS Voltage - Test: 28V Power - Output: 60W Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: CDFM8 Voltage Rating DC: 65V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Packaging: Reel package
Package: SOT-1110A
Current Rating: 64A
Frequency: 1.47GHz ~ 1.51GHz
Current - Test: 1.41A
Gain: 18.5dB
Transistor Type: LDMOS
Voltage - Test: 28V
Power - Output: 60W
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM8
Voltage Rating DC: 65V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF6G15L-250PBRN:1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF6G15L-250PBRN:1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF6G15L-250PBRN:1
RF MOSFET LDMOS 28V LDMOST

RF MOSFET LDMOS 28V LDMOST

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Transistors RF Transistors
Product Number BLF6G15L-250PBRN:1-ND BLF6G15L-250PBRN:1
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G15L-250PBRN:1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-1110A SOT3 Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFL014N - 1149817-AUIRFL014N - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers