Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770123-BLF6G13LS-250
Packaging: Tube
Package: SOT-1121E
Frequency: 1.3GHz
Current - Test: 100mA
Gain: 17dB
Transistor Type: LDMOS
Voltage - Test: 50V
Power - Output: 250W
Family Name: BLF6G13LS-250PG
Categories: Discrete Semiconductor Products
Manufacturer Package: LDMOST
Voltage Rating DC: 100V
Alternative Parts (Cross-Reference): BLF6G13LS-250PG;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
RF FET LDMOS 100V 17DB SOT1121E
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 770123-BLF6G13LS-250PGJ | BLF6G13LS-250PGJ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G13LS-250PGJ | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 250 watts |