Ampleon RF FETs, MOSFETs BLF6G10LS-260PRN:1

Description
RF Mosfet LDMOS (Dual), Common Source 28V 1.8A 917.5MHz ~ 962.5MHz 22dB 40W SOT539B
Request a Quote Datasheet
Description
RF Mosfet LDMOS (Dual), Common Source 28V 1.8A 917.5MHz ~ 962.5MHz 22dB 40W SOT539B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - BLF6G10LS-260PRN:1-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BLF6G10LS-260PRN:1-ND
RF FETs, MOSFETs BLF6G10LS-260PRN:1-ND
RF Mosfet LDMOS (Dual), Common Source 28V 1.8A 917.5MHz ~ 962.5MHz 22dB 40W SOT539B

RF Mosfet LDMOS (Dual), Common Source 28V 1.8A 917.5MHz ~ 962.5MHz 22dB 40W SOT539B

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF6G10LS-260PRN:1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF6G10LS-260PRN:1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF6G10LS-260PRN:1
RF MOSFET LDMOS 28V SOT539B

RF MOSFET LDMOS 28V SOT539B

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number BLF6G10LS-260PRN:1-ND BLF6G10LS-260PRN:1
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-539B SOT-539B
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
1.2 - 1.4 GHz, 500 Watt, 50 Volt, GaN RF IMFET - QPD1003 - Qorvo
Specs
Transistor Type IMFET
Transistor Technology / Material GaN
Package Type RF-565
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details