Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G10LS-200RN,11 BLF6G10LS-200RN,11

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770120-BLF6G10LS-200 RN,11 Packaging: Tray Package: SOT-502B Current Rating: 49A Frequency: 871.5MHz ~ 891.5MHz Current - Test: 1.4A Gain: 20dB Transistor Type: LDMOS Voltage - Test: 28V Power - Output: 40W Family Name: BLF6G10LS-200RN Categories: Discrete Semiconductor Products Manufacturer Package: SOT502B Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLF6G10LS-200RN; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770120-BLF6G10LS-200 RN,11 Packaging: Tray Package: SOT-502B Current Rating: 49A Frequency: 871.5MHz ~ 891.5MHz Current - Test: 1.4A Gain: 20dB Transistor Type: LDMOS Voltage - Test: 28V Power - Output: 40W Family Name: BLF6G10LS-200RN Categories: Discrete Semiconductor Products Manufacturer Package: SOT502B Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLF6G10LS-200RN; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G10LS-200RN,11 - 770120-BLF6G10LS-200RN,11 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G10LS-200RN,11
770120-BLF6G10LS-200RN,11
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G10LS-200RN,11 770120-BLF6G10LS-200RN,11
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770120-BLF6G10LS-200 RN,11 Packaging: Tray Package: SOT-502B Current Rating: 49A Frequency: 871.5MHz ~ 891.5MHz Current - Test: 1.4A Gain: 20dB Transistor Type: LDMOS Voltage - Test: 28V Power - Output: 40W Family Name: BLF6G10LS-200RN Categories: Discrete Semiconductor Products Manufacturer Package: SOT502B Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLF6G10LS-200RN; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770120-BLF6G10LS-200RN,11
Packaging: Tray
Package: SOT-502B
Current Rating: 49A
Frequency: 871.5MHz ~ 891.5MHz
Current - Test: 1.4A
Gain: 20dB
Transistor Type: LDMOS
Voltage - Test: 28V
Power - Output: 40W
Family Name: BLF6G10LS-200RN
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT502B
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF6G10LS-200RN;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF6G10LS-200RN,11 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF6G10LS-200RN,11
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF6G10LS-200RN,11
RF MOSFET LDMOS 28V SOT502B

RF MOSFET LDMOS 28V SOT502B

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 770120-BLF6G10LS-200RN,11 BLF6G10LS-200RN,11
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G10LS-200RN,11 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 SOT-502B
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKW50N65RF5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details