Ampleon RF FETs, MOSFETs BLF6G10LS-160RN,11

Description
RF Mosfet LDMOS 32V 1.2A 922.5MHz ~ 957.5MHz 22.5dB 32W SOT502B
Request a Quote Datasheet
Description
RF Mosfet LDMOS 32V 1.2A 922.5MHz ~ 957.5MHz 22.5dB 32W SOT502B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 568-8637-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-8637-ND
RF FETs, MOSFETs 568-8637-ND
RF Mosfet LDMOS 32V 1.2A 922.5MHz ~ 957.5MHz 22.5dB 32W SOT502B

RF Mosfet LDMOS 32V 1.2A 922.5MHz ~ 957.5MHz 22.5dB 32W SOT502B

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G10LS-160RN,11 - 133435-BLF6G10LS-160RN,11 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G10LS-160RN,11
133435-BLF6G10LS-160RN,11
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G10LS-160RN,11 133435-BLF6G10LS-160RN,11
Manufacturer: Ampleon USA Inc. Win Source Part Number: 133435-BLF6G10LS-160 RN,11 Packaging: Tray Voltage Rating: 65V Current Rating: 39A Frequency: 922.5MHz to 957.5MHz Current - Test: 1.2A Gain: 22.5dB Transistor Polarity: LDMOS Voltage - Test: 32V Power - Output: 32W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT502B Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 133435-BLF6G10LS-160RN,11
Packaging: Tray
Voltage Rating: 65V
Current Rating: 39A
Frequency: 922.5MHz to 957.5MHz
Current - Test: 1.2A
Gain: 22.5dB
Transistor Polarity: LDMOS
Voltage - Test: 32V
Power - Output: 32W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT502B
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF6G10LS-160RN,11 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF6G10LS-160RN,11
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF6G10LS-160RN,11
RF MOSFET LDMOS 32V SOT502B

RF MOSFET LDMOS 32V SOT502B

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Transistors RF Transistors
Product Number 568-8637-ND 133435-BLF6G10LS-160RN,11 BLF6G10LS-160RN,11
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G10LS-160RN,11 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-502B SOT3; SOT502B Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
N-Channel 90A 75V 0.0045ohm MOSFET Transistor - 278-AUIRFP2907 - ERSAELECTRONICS PTE. LTD.
Specs
PD 470000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers