Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G05LS-200RN:11 BLF6G05LS-200RN:11

Description
Manufacturer: Ampleon USA Inc. Packaging: Reel package Package: SOT-502B Current Rating: 49A Frequency: 460MHz ~ 470MHz Current - Test: 1.4A Gain: 24dB Transistor Type: LDMOS Voltage - Test: 28V Power - Output: 40W Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: LDMOST Voltage Rating DC: 65V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Ampleon USA Inc. Packaging: Reel package Package: SOT-502B Current Rating: 49A Frequency: 460MHz ~ 470MHz Current - Test: 1.4A Gain: 24dB Transistor Type: LDMOS Voltage - Test: 28V Power - Output: 40W Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: LDMOST Voltage Rating DC: 65V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G05LS-200RN:11 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G05LS-200RN:11
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G05LS-200RN:11
Manufacturer: Ampleon USA Inc. Packaging: Reel package Package: SOT-502B Current Rating: 49A Frequency: 460MHz ~ 470MHz Current - Test: 1.4A Gain: 24dB Transistor Type: LDMOS Voltage - Test: 28V Power - Output: 40W Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: LDMOST Voltage Rating DC: 65V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Packaging: Reel package
Package: SOT-502B
Current Rating: 49A
Frequency: 460MHz ~ 470MHz
Current - Test: 1.4A
Gain: 24dB
Transistor Type: LDMOS
Voltage - Test: 28V
Power - Output: 40W
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: LDMOST
Voltage Rating DC: 65V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
65V MOSFET Transistor
285-BLF6G05LS-200RN:11
65V MOSFET Transistor 285-BLF6G05LS-200RN:11
RF FET LDMOS 65V 24DB SOT502B Product overview: BLF6G05LS-200RN:11 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G05LS-200RN: 11 can be used for catalog matching and distributor lookup.

RF FET LDMOS 65V 24DB SOT502B Product overview: BLF6G05LS-200RN:11 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G05LS-200RN:11 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-BLF6G05LS-200RN:11
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G05LS-200RN:11 65V MOSFET Transistor
Package Type SOT3 Reel package
Unlock Full Specs
to access all available technical data